Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
6Ohm
9Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
3V ~ 3.6V, 4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
1.3GHz
Features
RGB
DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
32-WQFN (6x3)