☰
TS3V340D
TS3V340D
Active
Description:  IC VIDEO SWITCH QUAD SPDT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TS3V340D Datasheet
History Price: $1.63000
In Stock: 42580
TS3V340D vs TS3V712ERTGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
4
7
On-State Resistance (Max)
6Ohm
4Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
1.36GHz
Features
RGB
DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
32-WQFN (6x3)