☰
TS3V340DR
TS3V340DR
Active
Description:  IC VIDEO SWITCH QUAD SPDT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TS3V340DR Datasheet
History Price: $0.58200
In Stock: 49920
TS3V340DR vs TS3V340DGVR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
4
4
On-State Resistance (Max)
6Ohm
6Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
500MHz
Features
RGB
RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TVSOP