Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TS461CD
TS461CD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TS461CD Datasheet
History Price: $0.91000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS461CD vs TS461CLT
Part No
TS461CD
TS461CLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
4V/μs
4V/μs
Gain Bandwidth Product
12 MHz
12 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
200 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2mA
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
-20 ℃ ~ 70 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5