TS861ILT
TS861ILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS861ILT Datasheet
History Price: $1.71000
In Stock: 23600
TS861ILT vs TS862AIN
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
2.7V ~ 10V
Voltage - Input Offset (Max)
15mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
16μA
CMRR, PSRR (Typ)
70dB CMRR
70dB CMRR
Propagation Delay (Max)
2μs
2μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOT-23-5
8-DIP