TS862ID
TS862ID
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS862ID Datasheet
History Price: Obsolete
In Stock: 5600
TS862ID vs TS864ID
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
2.7V ~ 10V
Voltage - Input Offset (Max)
15mV @ 5V
15mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
16μA
CMRR, PSRR (Typ)
70dB CMRR
70dB CMRR
Propagation Delay (Max)
2μs
2μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SO