TS862IN
TS862IN
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS862IN Datasheet
History Price: Obsolete
In Stock: 38400
TS862IN vs TS880ILT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Push-Pull
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
15mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
20pA @ 5V
Current - Output (Typ)
-
50mA @ 5V
Current - Quiescent (Max)
16μA
430nA
CMRR, PSRR (Typ)
70dB CMRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
2μs
23μs
Hysteresis
-
3.1mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-DIP
SOT-23-5