TS864AIN
TS864AIN
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS864AIN Datasheet
History Price: Obsolete
In Stock: 37600
TS864AIN vs TS861AILT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
2.7V ~ 10V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
16μA
CMRR, PSRR (Typ)
70dB CMRR
70dB CMRR
Propagation Delay (Max)
2μs
2μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
SOT-23-5