Packaging
Tube
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Push-Pull
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
15mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
20pA @ 5V
Current - Output (Typ)
-
50mA @ 5V
Current - Quiescent (Max)
16μA
430nA, 600nA
CMRR, PSRR (Typ)
70dB CMRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
2μs
11μs
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
SC-70-5