TS864IYDT
TS864IYDT
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS864IYDT Datasheet
History Price: Obsolete
In Stock: 19600
TS864IYDT vs TS862IN
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
2.7V ~ 10V
Voltage - Input Offset (Max)
-
15mV @ 5V
Current - Input Bias (Max)
-
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
16μA
CMRR, PSRR (Typ)
-
70dB CMRR
Propagation Delay (Max)
-
2μs
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SO
8-DIP