Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS880ICT
TS880ICT
Active
Linear - Comparators
Description:
IC COMPARATOR SOT323-5
Manufacturer:
STMicroelectronics
Datasheet:
TS880ICT Datasheet
History Price: $1.68000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS880ICT vs TS864AID
Part No
TS880ICT
TS864AID
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
SP3
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
5mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
300pA @ 5V
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
430nA, 600nA
16μA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
70dB CMRR
Propagation Delay (Max)
11μs
2μs
Hysteresis
3.1mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
14-SO