TS880ILT
TS880ILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS880ILT Datasheet
History Price: $1.68000
In Stock: 2400
TS880ILT vs TS861ILT
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
5mV @ 5V
15mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
300pA @ 5V
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
430nA
16μA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
70dB CMRR
Propagation Delay (Max)
23μs
2μs
Hysteresis
3.1mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-23-5