Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
0.85V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
6mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
10pA
Current - Output (Typ)
50mA @ 5V
36mA
Current - Quiescent (Max)
430nA
500nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
78dB CMRR
Propagation Delay (Max)
23μs
22μs
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SC-70-5