Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS881ICT
TS881ICT
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:
STMicroelectronics
Datasheet:
TS881ICT Datasheet
History Price: $1.68000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS881ICT vs TS864AID
Part No
TS881ICT
TS864AID
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
0.85V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
6mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
10pA
300pA @ 5V
Current - Output (Typ)
36mA
-
Current - Quiescent (Max)
500nA
16μA
CMRR, PSRR (Typ)
78dB CMRR
70dB CMRR
Propagation Delay (Max)
22μs
2μs
Hysteresis
4.2mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
14-SO