Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
1.1V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
6mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
10pA
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
500nA
16μA
CMRR, PSRR (Typ)
78dB CMRR
70dB CMRR
Propagation Delay (Max)
16μs
2μs
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-UFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-DFN (2x2)
8-SOIC