TS882IQ2T
TS882IQ2T
Active
Description:  IC COMPARATOR 2 GEN PUR 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   TS882IQ2T Datasheet
History Price: $2.14000
In Stock: 18000
TS882IQ2T vs TS881ILT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
1.1V ~ 5.5V
0.85V ~ 5.5V
Voltage - Input Offset (Max)
6mV @ 5V
6mV @ 5V
Current - Input Bias (Max)
10pA
10pA
Current - Output (Typ)
-
36mA
Current - Quiescent (Max)
500nA
500nA
CMRR, PSRR (Typ)
78dB CMRR
78dB CMRR
Propagation Delay (Max)
16μs
22μs
Hysteresis
4.2mV
4.2mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-UFDFN Exposed Pad
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-DFN (2x2)
SOT-23-5