TS882IYST
TS882IYST
Active
Description:  IC COMPARATOR 2 GEN PUR 8MINISO
Manufacturer:  STMicroelectronics
Datasheet:   TS882IYST Datasheet
History Price: $2.54000
In Stock: 800
TS882IYST vs TS883IQ2T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Push-Pull
Open Drain
Voltage - Supply, Single/Dual (?
1.1V ~ 5.5V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
6mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
10pA
20pA @ 5V
Current - Output (Typ)
-
50mA @ 5V
Current - Quiescent (Max)
500nA
430nA
CMRR, PSRR (Typ)
78dB CMRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
16μs
23μs
Hysteresis
4.2mV
3.1mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MiniSO
8-DFN (2x2)