TS883IQ2T
TS883IQ2T
Active
Description:  IC COMPARATOR 2 GEN PUR 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   TS883IQ2T Datasheet
History Price: $2.24000
In Stock: 17200
TS883IQ2T vs TS862ID
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open Drain
Push-Pull
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
2.7V ~ 10V
Voltage - Input Offset (Max)
5mV @ 5V
15mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
300pA @ 5V
Current - Output (Typ)
50mA @ 5V
-
Current - Quiescent (Max)
430nA
16μA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
70dB CMRR
Propagation Delay (Max)
23μs
2μs
Hysteresis
3.1mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-UFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-DFN (2x2)
8-SOIC