Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS9011DCX RFG
TS9011DCX RFG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 250MA SOT23
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS9011DCX RFG Datasheet
History Price: $0.24660
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS9011DCX RFG vs TS9011DCX
Part No
TS9011DCX RFG
TS9011DCX
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
12V
Voltage - Output (Min/Fixed)
1.8V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.75V @ 120mA
0.75V @ 120mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
5 μA
5 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit, Reset
Current Limit, Reset
Protection Features
Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SOT-23