TS9011SCX RFG
TS9011SCX RFG
Active
Description:  IC REG LINEAR 3.3V 250MA SOT23
Manufacturer:  Taiwan Semiconductor
History Price: $0.65000
In Stock: 2800
TS9011SCX RFG vs TS9011DCX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
12V
Voltage - Output (Min/Fixed)
3.3V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.65V @ 200mA
0.75V @ 120mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
5 μA
5 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit, Reset
Current Limit, Reset
Protection Features
Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SOT-23