Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS9011SCX
TS9011SCX
Active
PMIC - Voltage Regulators - Linear
Description:
250MA 3.3V LOW QUIESCENT CURRENT
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS9011SCX Datasheet
History Price: $0.22013
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS9011SCX vs TS9013SCW RPG
Part No
TS9011SCX
TS9013SCW RPG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
10V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.65V @ 200mA
0.5V @ 300mA
Current - Output
250mA
500mA
Current - Quiescent (Iq)
5 μA
25 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit
Current Limit
Protection Features
Over Current, Over Temperature
Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-261-4, TO-261AA
Supplier Device Package
SOT-23
SOT-223