Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS9011SCX
TS9011SCX
Active
PMIC - Voltage Regulators - Linear
Description:
250MA 3.3V LOW QUIESCENT CURRENT
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS9011SCX Datasheet
History Price: $0.22013
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS9011SCX vs TS9015CX5
Part No
TS9011SCX
TS9015CX5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
12V
7V
Voltage - Output (Min/Fixed)
3.3V
1V
Voltage - Output (Max)
-
5.4V
Voltage Dropout (Max)
0.65V @ 200mA
1V @ 300mA
Current - Output
250mA
300mA
Current - Quiescent (Iq)
5 μA
85 μA
Current - Supply (Max)
-
85 μA
PSRR
30dB (100kHz)
60dB ~ 35dB (100Hz ~ 10kHz)
Control Features
Current Limit
Current Limit, Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Supplier Device Package
SOT-23
SOT-25