TS9013SCY
TS9013SCY
Active
Description:  0.5A 3.3V CMOS LDO
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS9013SCY Datasheet
History Price: $0.31393
In Stock: 17600
TS9013SCY vs TS9015CX5
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
12V
7V
Voltage - Output (Min/Fixed)
3.3V
1V
Voltage - Output (Max)
-
5.4V
Voltage Dropout (Max)
0.6V @ 500mA
1V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
25 μA
85 μA
Current - Supply (Max)
-
85 μA
PSRR
30dB (100kHz)
60dB ~ 35dB (100Hz ~ 10kHz)
Control Features
Current Limit
Current Limit, Enable
Protection Features
Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SC-74A, SOT-753
Supplier Device Package
SOT-89
SOT-25