☰
TSB41AB1PHP
TSB41AB1PHP
Active
Description:  IC TRANSCEIVER HALF 2/2 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TSB41AB1PHP Datasheet
History Price: $5.27000
In Stock: 43200
TSB41AB1PHP vs TSB41BA3BPFP
Series
-
-
Packaging
Tray
Tray
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 1394
IEEE 1394
Number of Drivers/Receivers
2/2
6/6
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
80-TQFP Exposed Pad
Supplier Device Package
48-HTQFP (7x7)
80-HTQFP (12x12)