Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TSB41AB1PHP
TSB41AB1PHP
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 2/2 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
TSB41AB1PHP Datasheet
History Price: $5.27000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSB41AB1PHP vs TSB41BA3DPFP
Part No
TSB41AB1PHP
TSB41BA3DPFP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
IEEE 1394
IEEE 1394
Number of Drivers/Receivers
2/2
-
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
80-TQFP Exposed Pad
Supplier Device Package
48-HTQFP (7x7)
80-HTQFP (12x12)