Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TSB41BA3APFPG4
TSB41BA3APFPG4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 80HTQFP
Manufacturer:
Texas Instruments
Datasheet:
TSB41BA3APFPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSB41BA3APFPG4 vs TSB41AB1PHP
Part No
TSB41BA3APFPG4
TSB41AB1PHP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
IEEE 1394
IEEE 1394
Number of Drivers/Receivers
-
2/2
Duplex
-
Half
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.65V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
48-PowerTQFP
Supplier Device Package
80-HTQFP (12x12)
48-HTQFP (7x7)