Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSM104WID
TSM104WID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:
STMicroelectronics
Datasheet:
TSM104WID Datasheet
History Price: $0.62205
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSM104WID vs TSM9938HEUK+T
Part No
TSM104WID
TSM9938HEUK+T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Silicon Labs
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
Current Sense
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
900 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
-
Voltage - Input Offset
1 mV
100 μV
Current - Supply
1.4mA
1.1μA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
1.6 V
Voltage - Supply Span (Max)
32 V
28 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-SO
SOT-23-5