TSM934ESE+T
TSM934ESE+T
Obsolete
Description:  IC COMPARATR 4 W/VOLT REF 16SOIC
Manufacturer:  Silicon Labs
Datasheet:   TSM934ESE+T Datasheet
History Price: Obsolete
In Stock: 26800
TSM934ESE+T vs TSM982CSA+T
Manufacturer
Series
TSM93x
TSM98x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
with Voltage Reference
with Voltage Reference
Number of Elements
4
2
Output Type
CMOS, Push-Pull, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
10mV @ 2.5V
Current - Input Bias (Max)
-
0.005μA @ 2.5V
Current - Output (Typ)
40mA
40mA
Current - Quiescent (Max)
6.5μA
6μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
12μs
12μs
Hysteresis
50mV
50mV
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
8-SOIC