☰
TSV321RIYLT
TSV321RIYLT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSV321RIYLT Datasheet
History Price: $1.36000
In Stock: 1600
TSV321RIYLT vs TSV914IPT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
4.5V/μs
Gain Bandwidth Product
1.4 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
1 pA
Voltage - Input Offset
200 μV
100 μV
Current - Supply
500μA
780μA (x4 Channels)
Current - Output / Channel
80 mA
35 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
6 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-5
14-TSSOP