☰
TSV854IPT
TSV854IPT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TSV854IPT Datasheet
History Price: $2.42000
In Stock: 6100
TSV854IPT vs TSV914IPT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.7V/μs
4.5V/μs
Gain Bandwidth Product
1.3 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
27 nA
1 pA
Voltage - Input Offset
4 mV
100 μV
Current - Supply
130μA (x4 Channels)
780μA (x4 Channels)
Current - Output / Channel
70 mA
35 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
14-TSSOP