Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology U2008B-MFPG3
U2008B-MFPG3
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 14.5V-16.8V 8SO
Manufacturer:
Microchip Technology
Datasheet:
U2008B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 17520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U2008B-MFPG3 vs U209B-MFPG3
Part No
U2008B-MFPG3
U209B-MFPG3
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
AC, Induction
AC, Induction
Function
Triac Controller
Triac Controller
Output Configuration
Pre-Driver - Triac
Pre-Driver - Triac
Interface
On/Off
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
14.5V ~ 16.8V
13V ~ 16.8V
Voltage - Load
-
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
16-SOIC