Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Microchip Technology U641B-MFPG3
U641B-MFPG3
Obsolete
PMIC - Power Management - Specialized
Description:
IC MOTOR DRIVER PAR 8SO
Manufacturer:
Microchip Technology
Datasheet:
U641B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 47520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U641B-MFPG3 vs U642B-MFPG3
Part No
U641B-MFPG3
U642B-MFPG3
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Automotive Wipe/Wash Control
Automotive Wipe/Wash Control
Current - Supply
10mA
10mA
Voltage - Supply
9V ~ 16.5V
9V ~ 16.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SO