Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology U643B-MFPY
U643B-MFPY
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLASHER CNTRL 8SO
Manufacturer:
Microchip Technology
Datasheet:
U643B-MFPY Datasheet
History Price: Obsolete
In Stock: 34320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U643B-MFPY vs U643B-MFPG3
Part No
U643B-MFPY
U643B-MFPG3
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Automotive, Flasher
Automotive, Flasher
Frequency
-
-
Voltage - Supply
9V ~ 15V
9V ~ 15V
Current - Supply
7 mA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 95 ℃
-40 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO