Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics UA733M/BCA
UA733M/BCA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
UA733 - DIFFERENTIAL VIDEO AMPLI
Manufacturer:
Rochester Electronics
Datasheet:
UA733M/BCA Datasheet
History Price: $62.06000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UA733M/BCA vs UA741CDT
Part No
UA733M/BCA
UA741CDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
10 nA
Voltage - Input Offset
-
1 mV
Current - Supply
-
1.7mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC