UA733M/BCA
UA733M/BCA
Active
Description:  UA733 - DIFFERENTIAL VIDEO AMPLI
Manufacturer:  Rochester Electronics
Datasheet:   UA733M/BCA Datasheet
History Price: $62.06000
In Stock: 33200
UA733M/BCA vs UA748IDT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
25 nA
Voltage - Input Offset
-
700 μV
Current - Supply
-
1.8mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC