UA741CD
UA741CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   UA741CD Datasheet
History Price: $3.57000
In Stock: 49600
UA741CD vs UA741CPSR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
10 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
8-SO