Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments UA741CPE4
UA741CPE4
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
SINGLE, 36-V, 1-MHZ OPERATIONAL
Manufacturer:
Texas Instruments
Datasheet:
UA741CPE4 Datasheet
History Price: $0.14460
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UA741CPE4 vs UA747CN
Part No
UA741CPE4
UA747CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
No
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.7mA
1.7mA (x2 Channels)
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
10 V
7 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP