Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments UA741CPSR
UA741CPSR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
UA741CPSR Datasheet
History Price: $0.53000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UA741CPSR vs UA741IP
Part No
UA741CPSR
UA741IP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-PDIP