Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments UA747CNG4
UA747CNG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 14DIP
Manufacturer:
Texas Instruments
Datasheet:
UA747CNG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UA747CNG4 vs UA733M/BCA
Part No
UA747CNG4
UA733M/BCA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Rochester Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
1 mV
-
Current - Supply
1.7mA (x2 Channels)
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
7 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-