UA774APC
UA774APC
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   UA774APC Datasheet
History Price: Active
In Stock: 23600
UA774APC vs UA747CNE4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
2
Output Type
-
No
Slew Rate
13V/μs
0.5V/μs
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
50 pA
80 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
-
1.7mA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
36 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
14-PDIP