UC1527AJ
UC1527AJ
Active
Description:  UC1527A REGULATING PULSE WIDTH M
Manufacturer:  Texas Instruments
Datasheet:   UC1527AJ Datasheet
History Price: Active
In Stock: 26000
UC1527AJ vs UC1823BJ883B
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Buck, Flyback, Forward Converter
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
22V
Frequency - Switching
-
400kHz ~ 1MHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP