UC1573J
UC1573J
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC1573J Datasheet
History Price: $7.95000
In Stock: 8800
UC1573J vs UC1526AL883B
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive and Negative
Topology
-
Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 35V
Frequency - Switching
-
1Hz ~ 600kHz
Duty Cycle (Max)
-
49%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Reset, Soft Start
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-CLCC
Supplier Device Package
-
20-LCCC (8.89x8.89)