UC1823BJ883B
UC1823BJ883B
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $23.95000
In Stock: 25200
UC1823BJ883B vs UC1843TD1
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward Converter
Boost, Flyback, Forward
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
22V
7.6V ~ 30V
Frequency - Switching
400kHz ~ 1MHz
Up to 500kHz
Duty Cycle (Max)
100%
97%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
Die
Supplier Device Package
16-CDIP
Die