Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Buck, Flyback, Forward
Voltage - Supply (Vcc/Vdd)
30V
7.6V ~ 30V
Frequency - Switching
1MHz
Up to 500kHz
Synchronous Rectifier
No
No
Control Features
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
8-CERDIP