UC1842AMDREP
UC1842AMDREP
Active
Description:  IC REG CTRLR BST FLYBK PWM 8SOIC
Manufacturer:  Texas Instruments
History Price: $3.82800
In Stock: 4800
UC1842AMDREP vs UC1825BLP/883B
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down, Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Buck, Flyback, Forward
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
-
Frequency - Switching
Up to 500kHz
-
Duty Cycle (Max)
96%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-