Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC1842J883B
UC1842J883B
Active
PMIC - DC DC Switching Controllers
Description:
UC1842 CURRENT MODE PWM CONTROLL
Manufacturer:
Texas Instruments
Datasheet:
UC1842J883B Datasheet
History Price: Active
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC1842J883B vs UC1843AY
Part No
UC1842J883B
UC1843AY
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Microchip Technology
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Boost, Buck, Flyback, Forward
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7.6V ~ 30V
Frequency - Switching
-
Up to 500kHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CERDIP