UC1843AY
UC1843AY
Active
Description:  PWM CONTROLLER,
Manufacturer:  Microchip Technology
Datasheet:   UC1843AY Datasheet
History Price: Active
In Stock: 19600
UC1843AY vs UC1826J
Part No
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Buck, Flyback, Forward
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
-
Frequency - Switching
Up to 500kHz
-
Duty Cycle (Max)
96%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CERDIP
-