UC1843TD1
UC1843TD1
Active
Description:  IC REG CTRLR MULT TOPOLOGY DIE
Manufacturer:  Texas Instruments
Datasheet:   UC1843TD1 Datasheet
History Price: $307.20448
In Stock: 18800
UC1843TD1 vs UC1846VTD2
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, Forward
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
6.95V ~ 40V
Frequency - Switching
Up to 500kHz
500kHz
Duty Cycle (Max)
97%
50%
Synchronous Rectifier
No
No
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control
Current Limit, Enable, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die