UC1844AMDREP
UC1844AMDREP
Active
Description:  IC REG CTRLR BST FLYBK PWM 8SOIC
Manufacturer:  Texas Instruments
History Price: $6.44000
In Stock: 1600
UC1844AMDREP vs UC1865J/883B
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Buck, Flyback, Forward
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
22V
Frequency - Switching
Up to 500kHz
50kHz ~ 500kHz
Duty Cycle (Max)
48%
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-CDIP