UC1844L
UC1844L
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC1844L Datasheet
History Price: $5.17000
In Stock: 18000
UC1844L vs UC1845AMDREP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Boost, Flyback, Forward
Boost, Buck, Flyback, Forward
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Up to 500kHz
Duty Cycle (Max)
48%
48%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
8-SOIC